Nidec Corporation Servo Motor 6140

Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC, ADJUSTABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, AC, ADJUSTABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 66034018 - Radwell International
Willingboro, NJ, United States
Servo Motor
66034018
Servo Motor 66034018
DISCONTINUED BY MANUFACTURER, MOTOR, AC, ADJUSTABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, AC, ADJUSTABLE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 66034018
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 219493167 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
2 suppliers
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details