Nidec Corporation Reducer 5586

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, TORQUBE, 20:1, FRAME26, 1750RPM, 2.00HP, TYPE QC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, TORQUBE, 20:1, FRAME26, 1750RPM, 2.00HP, TYPE QC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 176051025 - Radwell International
Willingboro, NJ, United States
Reducer
176051025
Reducer 176051025
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, TORQUBE, 20:1, FRAME26, 1750RPM, 2.00HP, TYPE QC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, TORQUBE, 20:1, FRAME26, 1750RPM, 2.00HP, TYPE QC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 176051025
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details