Nidec Corporation Gear Motor 3728UP-525

Description
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 115V 60HZ, 3.6A, 200RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 115V 60HZ, 3.6A, 200RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 226132274 - Radwell International
Willingboro, NJ, United States
Gear Motor
226132274
Gear Motor 226132274
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 115V 60HZ, 3.6A, 200RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 115V 60HZ, 3.6A, 200RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226132274
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 4095260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details