Nidec Corporation Gear Motor 3728UP-480

Description
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 230V, 50/60HZ, 2.2A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 230V, 50/60HZ, 2.2A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 226104287 - Radwell International
Willingboro, NJ, United States
Gear Motor
226104287
Gear Motor 226104287
DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 230V, 50/60HZ, 2.2A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUGER GEAR MOTOR, 230V, 50/60HZ, 2.2A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 226104287
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 4540833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.2 In-lbs (2.59 kg-cm)
View Details