Nidec Corporation Contact Kit 2450-4109

Description
2450-4109 - CONTACTOR BOARD. FREE 2 YEAR RADWELL WARRANTY
Description
2450-4109 - CONTACTOR BOARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 6353493 - Radwell International
Willingboro, NJ, United States
Contact Kit
6353493
Contact Kit 6353493
2450-4109 - CONTACTOR BOARD. FREE 2 YEAR RADWELL WARRANTY

2450-4109 - CONTACTOR BOARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 6353493
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-75A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
IEC 9 A Contactor - 100-C09V01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details