Nidec Corporation Motor 1828

Description
CONDENSER FAN MOTOR, 1HP, 3PHASE, 850RPM, 5/2.5AMP, 208-230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONDENSER FAN MOTOR, 1HP, 3PHASE, 850RPM, 5/2.5AMP, 208-230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 141822266 - Radwell International
Willingboro, NJ, United States
CONDENSER FAN MOTOR, 1HP, 3PHASE, 850RPM, 5/2.5AMP, 208-230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

CONDENSER FAN MOTOR, 1HP, 3PHASE, 850RPM, 5/2.5AMP, 208-230/460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141822266
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
PMDC Planetary Gearmotor - Hansen Series 116-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
 - PGM.P022M0045-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0021 HP
View Details