Nidec Corporation Servo Motor 127E5090

Description
INDUCTION MOTOR, 115V 0.6 AMP, RPM 2850/3450, U2045-6. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTION MOTOR, 115V 0.6 AMP, RPM 2850/3450, U2045-6. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 111490839 - Radwell International
Willingboro, NJ, United States
Servo Motor
111490839
Servo Motor 111490839
INDUCTION MOTOR, 115V 0.6 AMP, RPM 2850/3450, U2045-6. FREE 2 YEAR RADWELL WARRANTY

INDUCTION MOTOR, 115V 0.6 AMP, RPM 2850/3450, U2045-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 111490839
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motor - 330362 - Radwell International
Allen-Bradley / Rockwell Automation
View Details