Nidec Corporation Servo Motor 115U2A300BBECA115190

Description
SERVO MOTOR, 3.5 NM, 3000 RPM, 98 V/KRPM, 6 POLE, 380/480 VAC, IP65, 0.94 KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3.5 NM, 3000 RPM, 98 V/KRPM, 6 POLE, 380/480 VAC, IP65, 0.94 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 119889992 - Radwell International
Willingboro, NJ, United States
Servo Motor
119889992
Servo Motor 119889992
SERVO MOTOR, 3.5 NM, 3000 RPM, 98 V/KRPM, 6 POLE, 380/480 VAC, IP65, 0.94 KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3.5 NM, 3000 RPM, 98 V/KRPM, 6 POLE, 380/480 VAC, IP65, 0.94 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 119889992
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details