Nidec Corporation Servo Motor 115EDC305BACAA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 115 MM FRAME SIZE, 230 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 129.2 LB-IN / 166.4 NM, 3000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, 4096 PPR ENCODER, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 115 MM FRAME SIZE, 230 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 129.2 LB-IN / 166.4 NM, 3000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, 4096 PPR ENCODER, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25272455 - Radwell International
Willingboro, NJ, United States
Servo Motor
25272455
Servo Motor 25272455
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 115 MM FRAME SIZE, 230 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 129.2 LB-IN / 166.4 NM, 3000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, 4096 PPR ENCODER, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 115 MM FRAME SIZE, 230 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 129.2 LB-IN / 166.4 NM, 3000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, 4096 PPR ENCODER, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25272455
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 127889005 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 23300833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details