Nidec Corporation Motor 11525IN

Description
DISCONTINUED BY MANUFACTURER, US MOTORS P63SYCNS-1219 MOTOR 11525IN, 0.5HP, 208-230 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, US MOTORS P63SYCNS-1219 MOTOR 11525IN, 0.5HP, 208-230 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 204071448 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, US MOTORS P63SYCNS-1219 MOTOR 11525IN, 0.5HP, 208-230 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, US MOTORS P63SYCNS-1219 MOTOR 11525IN, 0.5HP, 208-230 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 204071448
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details