Nidec Corporation Servo Motor 095E2D401BARAA100190

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000 RPM, 10.5 AMP, 6 POLE, 24 V, 7.5 NM, 095 FRAME, STD. PEAK TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000 RPM, 10.5 AMP, 6 POLE, 24 V, 7.5 NM, 095 FRAME, STD. PEAK TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 223269074 - Radwell International
Willingboro, NJ, United States
Servo Motor
223269074
Servo Motor 223269074
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000 RPM, 10.5 AMP, 6 POLE, 24 V, 7.5 NM, 095 FRAME, STD. PEAK TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000 RPM, 10.5 AMP, 6 POLE, 24 V, 7.5 NM, 095 FRAME, STD. PEAK TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 223269074
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-07B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1970 HP
Continuous Current 1.4 amps
Continuous Torque 61.9 In-lbs (71.43 kg-cm)
View Details
Servo Motor - 374630 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details