Nidec Corporation Servo Motor 089UDB605BBECA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME, 460 VAC, 50/60 HZ, B TYPE FRAME LENGTH, 48.7 LB-IN / 5.50 NM, 6000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, INDUCTIVE MULTI-TURN, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME, 460 VAC, 50/60 HZ, B TYPE FRAME LENGTH, 48.7 LB-IN / 5.50 NM, 6000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, INDUCTIVE MULTI-TURN, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 119970085 - Radwell International
Willingboro, NJ, United States
Servo Motor
119970085
Servo Motor 119970085
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME, 460 VAC, 50/60 HZ, B TYPE FRAME LENGTH, 48.7 LB-IN / 5.50 NM, 6000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, INDUCTIVE MULTI-TURN, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME, 460 VAC, 50/60 HZ, B TYPE FRAME LENGTH, 48.7 LB-IN / 5.50 NM, 6000 RPM, HOLDING BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, INDUCTIVE MULTI-TURN, STD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 119970085
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details