Nidec Corporation Servo Motor 075UPB600BBECA075140-SRDE

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 6000RPM, 2.8AMP, 1.01KW, 380/480VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 6000RPM, 2.8AMP, 1.01KW, 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 63851605 - Radwell International
Willingboro, NJ, United States
Servo Motor
63851605
Servo Motor 63851605
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 6000RPM, 2.8AMP, 1.01KW, 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 6000RPM, 2.8AMP, 1.01KW, 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 63851605
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 43846554 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-SK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details