Nidec Corporation Servo Motor 075-U2C.300.BAC-AA-075140

Description
SERVO MOTOR 3000RPM 98V/KRPM 3.1NM 2AMP 380/480VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 3000RPM 98V/KRPM 3.1NM 2AMP 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 48540875 - Radwell International
Willingboro, NJ, United States
Servo Motor
48540875
Servo Motor 48540875
SERVO MOTOR 3000RPM 98V/KRPM 3.1NM 2AMP 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 3000RPM 98V/KRPM 3.1NM 2AMP 380/480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 48540875
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details