Nidec Corporation Servo Motor 067UDA600BBEMA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 67 MM FRAME SIZE, 460 VAC, 50/60 HZ, A TYPE FRAME LENGTH, 12.8 LB-IN / 1.45 NM, 6000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, SINCOS MULTI-TURN, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 67 MM FRAME SIZE, 460 VAC, 50/60 HZ, A TYPE FRAME LENGTH, 12.8 LB-IN / 1.45 NM, 6000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, SINCOS MULTI-TURN, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 142764998 - Radwell International
Willingboro, NJ, United States
Servo Motor
142764998
Servo Motor 142764998
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 67 MM FRAME SIZE, 460 VAC, 50/60 HZ, A TYPE FRAME LENGTH, 12.8 LB-IN / 1.45 NM, 6000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, SINCOS MULTI-TURN, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, UNIMOTOR HD, 67 MM FRAME SIZE, 460 VAC, 50/60 HZ, A TYPE FRAME LENGTH, 12.8 LB-IN / 1.45 NM, 6000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY W FULL KEY, SINCOS MULTI-TURN, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 142764998
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details