Nidec Copal Electronics GmbH 8W Rheostat JC10-000-103N

Description
POT 10K OHM 1/8W PLASTIC LINEAR Product overview: JC10-000-103N from Nidec Components is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-JC10-000-103N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/8W PLASTIC LINEAR Product overview: JC10-000-103N from Nidec Components is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-JC10-000-103N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Rheostat - 84-JC10-000-103N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Rheostat
84-JC10-000-103N
8W Rheostat 84-JC10-000-103N
POT 10K OHM 1/8W PLASTIC LINEAR Product overview: JC10-000-103N from Nidec Components is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-JC10-000-103N can be used for catalog matching and distributor lookup.

POT 10K OHM 1/8W PLASTIC LINEAR Product overview: JC10-000-103N from Nidec Components is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-JC10-000-103N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 84-JC10-000-103N
Product Name 8W Rheostat
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers