Nidec Copal (USA) Corporation Pushbutton Switches - TR1-01 TR1-01

Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 937523-TR1-01 Series: TR Operating Temperature Range: -25°C ~ 70°C Features: Pushbutton Switch SPST-NO Standard Through Hole Package: Tube Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031
Request a Quote Datasheet
Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 937523-TR1-01 Series: TR Operating Temperature Range: -25°C ~ 70°C Features: Pushbutton Switch SPST-NO Standard Through Hole Package: Tube Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - TR1-01
937523-TR1-01
Pushbutton Switches - TR1-01 937523-TR1-01
Manufacturer: Nidec Copal Electronics Win Source Part Number: 937523-TR1-01 Series: TR Operating Temperature Range: -25°C ~ 70°C Features: Pushbutton Switch SPST-NO Standard Through Hole Package: Tube Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.9031

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 937523-TR1-01
Series: TR
Operating Temperature Range: -25°C ~ 70°C
Features: Pushbutton Switch SPST-NO Standard Through Hole
Package: Tube
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.9031

Buy Now Datasheet
Push Button Switches - 2444463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2444463
Push Button Switches 2444463
Nidec Components TR1-01

Nidec Components TR1-01

Supplier's Site
Push Button Switches - 2444462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2444462
Push Button Switches 2444462
Nidec Components TR1-01

Nidec Components TR1-01

Supplier's Site
Pushbutton Switches - 563-1932-5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
563-1932-5-ND
Pushbutton Switches 563-1932-5-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - TR1-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TR1-01
Switches - Pushbutton Switches TR1-01
SWITCH PUSH SPST-NO 10MA 12V

SWITCH PUSH SPST-NO 10MA 12V

Supplier's Site
Pb Switch, Spst, 0.01A, 12Vdc, Tht Rohs Compliant Nidec Copal Electronics - 80AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.01A, 12Vdc, Tht Rohs Compliant Nidec Copal Electronics
80AH2598
Pb Switch, Spst, 0.01A, 12Vdc, Tht Rohs Compliant Nidec Copal Electronics 80AH2598
PB SWITCH, SPST, 0.01A, 12VDC, THT ROHS COMPLIANT: YES

PB SWITCH, SPST, 0.01A, 12VDC, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 937523-TR1-01 2444463 563-1932-5-ND TR1-01 80AH2598
Product Name Pushbutton Switches - TR1-01 Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.01A, 12Vdc, Tht Rohs Compliant Nidec Copal Electronics
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Straight PC Pins
Features RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/801 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF8LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers