Nidec America Corporation 0.5W Trimmer Potentiometer TM7EX102

Description
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: TM7EX102 from Nidec Copal Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TM7EX102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: TM7EX102 from Nidec Copal Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TM7EX102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-TM7EX102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-TM7EX102
0.5W Trimmer Potentiometer 80-TM7EX102
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: TM7EX102 from Nidec Copal Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TM7EX102 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: TM7EX102 from Nidec Copal Electronics is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TM7EX102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TM7EX102 - 900329-TM7EX102 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TM7EX102
900329-TM7EX102
Trimmer Potentiometers - TM7EX102 900329-TM7EX102
Manufacturer: Nidec Copal Electronics Win Source Part Number: 900329-TM7EX102 Series: TM-7 Features: 1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 3.0 Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TM-7EX 1K OHM (102), TM-7EX102

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 900329-TM7EX102
Series: TM-7
Features: 1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 3.0 Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TM-7EX 1K OHM (102), TM-7EX102

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-TM7EX102 900329-TM7EX102
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers - TM7EX102
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5243BRM2.5 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details