Nidec Copal (USA) Corporation Trimmer Potentiometers - ST5ETW104 ST5ETW104

Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 897833-ST5ETW104 Series: ST5 Features: 100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: ST5ETW Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: ST-5ETW 100K OHM (104), ST5ETW104CT, ST5ETW104TR, ST-5ETW100KOHM(104), ST-5ETW104, ST5ETW104DKR
Request a Quote Datasheet
Description
Manufacturer: Nidec Copal Electronics Win Source Part Number: 897833-ST5ETW104 Series: ST5 Features: 100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: ST5ETW Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: ST-5ETW 100K OHM (104), ST5ETW104CT, ST5ETW104TR, ST-5ETW100KOHM(104), ST-5ETW104, ST5ETW104DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - ST5ETW104
897833-ST5ETW104
Trimmer Potentiometers - ST5ETW104 897833-ST5ETW104
Manufacturer: Nidec Copal Electronics Win Source Part Number: 897833-ST5ETW104 Series: ST5 Features: 100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: ST5ETW Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: ST-5ETW 100K OHM (104), ST5ETW104CT, ST5ETW104TR, ST-5ETW100KOHM(104), ST-5ETW104, ST5ETW104DKR

Manufacturer: Nidec Copal Electronics
Win Source Part Number: 897833-ST5ETW104
Series: ST5
Features: 100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST5ETW
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: ST-5ETW 100K OHM (104), ST5ETW104CT, ST5ETW104TR, ST-5ETW100KOHM(104), ST-5ETW104, ST5ETW104DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 897833-ST5ETW104
Product Name Trimmer Potentiometers - ST5ETW104
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 20702861 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Potentiometers - 04-0989-0692 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details