Nidec America Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers ST4ETH100

Description
Win Source Part Number: 1096524-ST4ETH100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST4 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): ST4ETH100ST-4ETH100; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-4ETH 10 OHM (100),ST-4ETH100 Base Product Number: ST4ETH
Request a Quote Datasheet
Description
Win Source Part Number: 1096524-ST4ETH100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST4 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): ST4ETH100ST-4ETH100; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-4ETH 10 OHM (100),ST-4ETH100 Base Product Number: ST4ETH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1096524-ST4ETH100
Potentiometers, Variable Resistors - Trimmer Potentiometers 1096524-ST4ETH100
Win Source Part Number: 1096524-ST4ETH100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST4 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 Ohms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) Alternative Parts (Cross-Reference): ST4ETH100ST-4ETH100; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-4ETH 10 OHM (100),ST-4ETH100 Base Product Number: ST4ETH

Win Source Part Number: 1096524-ST4ETH100
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: ST4
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Alternative Parts (Cross-Reference): ST4ETH100ST-4ETH100;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: ST-4ETH 10 OHM (100),ST-4ETH100
Base Product Number: ST4ETH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1096524-ST4ETH100
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 2439616 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 20608804 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 50000 ohms
View Details