Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102624-ST4ETG103
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.197" L x 0.177" W x 0.224" H (5.00mm x 4.50mm x 5.70mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1102624-ST4ETG103 |
| Product Name | Trimmer Potentiometers - ST4ETG103 |
| Technology / Construction | Cermet |