Nidec America Corporation Trimmer Potentiometers - ST4EG104 ST4EG104

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102619-ST4EG104 Packaging: Bulk Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.197" x 0.177" Face x 0.224" H (5.00mm x 4.50mm x 5.70mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102619-ST4EG104 Packaging: Bulk Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.197" x 0.177" Face x 0.224" H (5.00mm x 4.50mm x 5.70mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - ST4EG104
1102619-ST4EG104
Trimmer Potentiometers - ST4EG104 1102619-ST4EG104
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102619-ST4EG104 Packaging: Bulk Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.197" x 0.177" Face x 0.224" H (5.00mm x 4.50mm x 5.70mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102619-ST4EG104
Packaging: Bulk
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.197" x 0.177" Face x 0.224" H (5.00mm x 4.50mm x 5.70mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 0.25W Trimmer Potentiometer - 80-ST4EG104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Trimmer Potentiometer
80-ST4EG104
SMD 0.25W Trimmer Potentiometer 80-ST4EG104
TRIMMER 100K OHM 0.25W SMD Product overview: ST4EG104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST4EG104 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W SMD Product overview: ST4EG104 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST4EG104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1102619-ST4EG104 80-ST4EG104
Product Name Trimmer Potentiometers - ST4EG104 SMD 0.25W Trimmer Potentiometer
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 1898425P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
Potentiometer - 34535734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 25000 ohms
View Details