Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102613-ST4EA104
Packaging: Bulk
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.197" x 0.177" Face x 0.091" H (5.00mm x 4.50mm x 2.30mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1102613-ST4EA104 |
| Product Name | Trimmer Potentiometers - ST4EA104 |
| Technology / Construction | Cermet |