Nidec America Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers ST42ETA103

Description
Win Source Part Number: 1237775-ST42ETA103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST42 Termination Style: J Lead Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-42ETA 10K OHM (103),ST-42ETA103
Request a Quote Datasheet
Description
Win Source Part Number: 1237775-ST42ETA103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST42 Termination Style: J Lead Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-42ETA 10K OHM (103),ST-42ETA103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1237775-ST42ETA103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1237775-ST42ETA103
Win Source Part Number: 1237775-ST42ETA103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: ST42 Termination Style: J Lead Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: ST-42ETA 10K OHM (103),ST-42ETA103

Win Source Part Number: 1237775-ST42ETA103
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: ST42
Termination Style: J Lead
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: ST-42ETA 10K OHM (103),ST-42ETA103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1237775-ST42ETA103
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 2439535 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 34535734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 25000 ohms
View Details