Nidec Copal (USA) Corporation SMD 0.125W Trimmer Potentiometer ST32ETA502

Description
TRIMMER 5K OHM 0.125W SMD Product overview: ST32ETA502 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST32ETA502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.125W SMD Product overview: ST32ETA502 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST32ETA502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W Trimmer Potentiometer - 80-ST32ETA502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Trimmer Potentiometer
80-ST32ETA502
SMD 0.125W Trimmer Potentiometer 80-ST32ETA502
TRIMMER 5K OHM 0.125W SMD Product overview: ST32ETA502 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST32ETA502 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.125W SMD Product overview: ST32ETA502 from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-ST32ETA502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - ST32ETA502
1102589-ST32ETA502
Trimmer Potentiometers - ST32ETA502 1102589-ST32ETA502
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102589-ST32ETA502 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 5k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102589-ST32ETA502
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 5k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-ST32ETA502 1102589-ST32ETA502
Product Name SMD 0.125W Trimmer Potentiometer Trimmer Potentiometers - ST32ETA502
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5113P-00 - 865814-CAT5113P-00 - Win Source Electronics
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Potentiometer - 25456107 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 200 ohms
Operating AC Voltage 500 volts
View Details