Nidec Copal (USA) Corporation Trimmer Potentiometers - ST32ETA104 ST32ETA104

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102583-ST32ETA104 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102583-ST32ETA104 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - ST32ETA104
1102583-ST32ETA104
Trimmer Potentiometers - ST32ETA104 1102583-ST32ETA104
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102583-ST32ETA104 Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 100k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102583-ST32ETA104
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 100k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.134" L x 0.134" W x 0.079" H (3.40mm x 3.40mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1102583-ST32ETA104
Product Name Trimmer Potentiometers - ST32ETA104
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0625 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details