Nidec Copal (USA) Corporation Trimmer Potentiometers ST-7ETB502

Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-7ETB502TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-7ETB502TR-ND
Trimmer Potentiometers 563-ST-7ETB502TR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-7ETB502CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-7ETB502CT-ND
Trimmer Potentiometers 563-ST-7ETB502CT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 5K, 3Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 5K, 3Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4297
Trimmer Pot, Cermet, 5K, 3Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4297
TRIMMER POT, CERMET, 5K, 3TURN, SMD; Track Resistance:5kohm; No. of Turns:3Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-7 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 5K, 3TURN, SMD; Track Resistance:5kohm; No. of Turns:3Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-7 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-7ETB502TR-ND 58AC4297
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 5K, 3Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers