20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 3 Turn Top Adjustment
TRIMMER POT, CERMET, 20K, 3TURN, SMD; Track Resistance:20kohm; No. of Turns:3Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-7 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 563-ST-7ETA203TR-ND | 58AC4294 |
| Product Name | Trimmer Potentiometers | Trimmer Pot, Cermet, 20K, 3Turn, Smd; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Tolerance | 20 +/- % | 20 +/- % |