Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096539-ST-5ETW503
Packaging: Tape & Reel
Color: Black
Termination: Gull Wing
Length: 5.9944 mm
Tolerance: 10 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Height: 6.7564 mm
Weight: 350 mg
Number of Turns: 14
Resistance: 50 kΩ
Power Rating: 250 mW
Width: 4.2926 mm
Categories: Potentiometers,Varia
Alternative Parts (Cross-Reference): 84XR50KLF; 3224X-1-503E; 3224G-1-503E; 3269W-1-503LF; TSM4YL503KR05; TS63Y503KT20ST5 ETW503; ST5ETW503;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 250 mW
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment
TRIMMER 50K OHM 0.25W GW TOP ADJ
TRIMMER POT, CERMET, 50K, 14TURN, SMD; Track Resistance:50kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1096539-ST-5ETW503 | 563-ST-5ETW503TR-ND | ST-5ETW503 | 58AC4291 |
| Product Name | ST-5ETW503 | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Pot, Cermet, 50K, 14Turn, Smd; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | 50000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |