Nidec Copal (USA) Corporation Trimmer Potentiometers ST-5ETW502

Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-5ETW502TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETW502TR-ND
Trimmer Potentiometers 563-ST-5ETW502TR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-5ETW502CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETW502CT-ND
Trimmer Potentiometers 563-ST-5ETW502CT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-5ETW502DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETW502DKR-ND
Trimmer Potentiometers 563-ST-5ETW502DKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 5K, 14Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 5K, 14Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4290
Trimmer Pot, Cermet, 5K, 14Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4290
TRIMMER POT, CERMET, 5K, 14TURN, SMD; Track Resistance:5kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 5K, 14TURN, SMD; Track Resistance:5kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-5ETW502TR-ND 58AC4290
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 5K, 14Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers