Nidec Copal (USA) Corporation Trimmer Potentiometers ST-5ETP104

Description
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-5ETP104TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETP104TR-ND
Trimmer Potentiometers 563-ST-5ETP104TR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-5ETP104CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETP104CT-ND
Trimmer Potentiometers 563-ST-5ETP104CT-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-5ETP104DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-5ETP104DKR-ND
Trimmer Potentiometers 563-ST-5ETP104DKR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 100K, 14Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 100K, 14Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4280
Trimmer Pot, Cermet, 100K, 14Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4280
TRIMMER POT, CERMET, 100K, 14TURN, SMD; Track Resistance:100kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER POT, CERMET, 100K, 14TURN, SMD; Track Resistance:100kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-5ETP104TR-ND 58AC4280
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 100K, 14Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details