1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 14 Turn Side Adjustment
TRIMMER, 1K, 0.25W, 14TURNS; Track Resistance:1kohm; No. of Turns:14Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-5 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 563-ST-5ETP102TR-ND | 54AJ2955 |
| Product Name | Trimmer Potentiometers | Trimmer, 1K, 0.25W, 14Turns; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Tolerance | 10 +/- % | 10 +/- % |