Nidec Copal (USA) Corporation Trimmer Potentiometers ST-4ETB503

Description
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-4ETB503TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB503TR-ND
Trimmer Potentiometers 563-ST-4ETB503TR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETB503CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB503CT-ND
Trimmer Potentiometers 563-ST-4ETB503CT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETB503DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB503DKR-ND
Trimmer Potentiometers 563-ST-4ETB503DKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 50K, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4278
Trimmer Pot, Cermet, 50K, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4278
TRIMMER POT, CERMET, 50K, 1TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 50K, 1TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - ST-4ETB503 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
ST-4ETB503
Potentiometers, Variable Resistors - Trimmer Potentiometers ST-4ETB503
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - ST-4ETB503 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
ST-4ETB503
Resistors >> Variable Resistors/Potentiometers ST-4ETB503
±20% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 563-ST-4ETB503TR-ND 58AC4278 ST-4ETB503 ST-4ETB503
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 50K, 1Turn, Smd; Track Resistance Nidec Copal Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details