Nidec Copal (USA) Corporation Trimmer Potentiometers ST-4ETB103

Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet
Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2444427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444427P
Trimmer Potentiometers 2444427P
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444427
Trimmer Potentiometers 2444427
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444426
Trimmer Potentiometers 2444426
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 563-ST-4ETB103TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB103TR-ND
Trimmer Potentiometers 563-ST-4ETB103TR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETB103DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB103DKR-ND
Trimmer Potentiometers 563-ST-4ETB103DKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETB103CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETB103CT-ND
Trimmer Potentiometers 563-ST-4ETB103CT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4270 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4270
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4270
TRIMMER POT, CERMET, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - ST-4ETB103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
ST-4ETB103
Potentiometers, Variable Resistors - Trimmer Potentiometers ST-4ETB103
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2444427P 563-ST-4ETB103TR-ND 58AC4270 ST-4ETB103
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 1Turn, Smd; Track Resistance Nidec Copal Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details