100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Trimpot, Single Turn, RuO2 Cermet, Top A
Trimpot, Single Turn, RuO2 Cermet, Top A
Trimpot, Single Turn, RuO2 Cermet, Top A
±20% ±100ppm/°C 250mW 100Ω SMD Variable Resistors/Potentiome
TRIMMER POT, CERMET, 100R, 1TURN, SMD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 100 OHM 0.25W GW TOP ADJ
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-ST-4ETB101TR-ND | 2444421 | ST-4ETB101 | 58AC4268 | ST-4ETB101 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers | Trimmer Pot, Cermet, 100R, 1Turn, Smd; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |