Nidec America Corporation Trimmer Potentiometers ST-4ETA204

Description
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-4ETA204TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA204TR-ND
Trimmer Potentiometers 563-ST-4ETA204TR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA204DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA204DKR-ND
Trimmer Potentiometers 563-ST-4ETA204DKR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA204CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA204CT-ND
Trimmer Potentiometers 563-ST-4ETA204CT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2444408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444408
Trimmer Potentiometers 2444408
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444409
Trimmer Potentiometers 2444409
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444409P
Trimmer Potentiometers 2444409P
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer, 200K, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2951 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200K, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2951
Trimmer, 200K, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2951
TRIMMER, 200K, 0.25W, 1TURNS; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, 200K, 0.25W, 1TURNS; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-4ETA204TR-ND 2444408 54AJ2951
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 200K, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details