20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20K OHM 0.25W J LEAD TOP
TRIMMER POT, CERMET, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 563-ST-4ETA203TR-ND | ST-4ETA203 | 58AC4265 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Pot, Cermet, 20K, 1Turn, Smd; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |