Nidec Components ST-4ETA202
Nidec Components ST-4ETA202
Nidec Components ST-4ETA202
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POT, CERMET, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 2K OHM 0.25W J LEAD TOP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 2444407P | 563-ST-4ETA202TR-ND | 58AC4264 | ST-4ETA202 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Pot, Cermet, 2K, 1Turn, Smd; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Configuration | Single Turn | Single Resistor | ||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |