Nidec America Corporation Trimmer Potentiometers ST-4ETA201

Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet
Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2444404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444404
Trimmer Potentiometers 2444404
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444405
Trimmer Potentiometers 2444405
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444405P
Trimmer Potentiometers 2444405P
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 563-ST-4ETA201TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA201TR-ND
Trimmer Potentiometers 563-ST-4ETA201TR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA201DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA201DKR-ND
Trimmer Potentiometers 563-ST-4ETA201DKR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA201CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA201CT-ND
Trimmer Potentiometers 563-ST-4ETA201CT-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 200R, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2950 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200R, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2950
Trimmer, 200R, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2950
TRIMMER, 200R, 0.25W, 1TURNS; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 200R, 0.25W, 1TURNS; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2444404 563-ST-4ETA201TR-ND 54AJ2950
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 200R, 0.25W, 1Turns; Track Resistance Nidec Copal Electronics
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details