Nidec Copal (USA) Corporation Trimmer Potentiometers ST-4ETA102

Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet
Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2444396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444396
Trimmer Potentiometers 2444396
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444396P
Trimmer Potentiometers 2444396P
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444394
Trimmer Potentiometers 2444394
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 563-ST-4ETA102TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA102TR-ND
Trimmer Potentiometers 563-ST-4ETA102TR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA102DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA102DKR-ND
Trimmer Potentiometers 563-ST-4ETA102DKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-4ETA102CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-4ETA102CT-ND
Trimmer Potentiometers 563-ST-4ETA102CT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4260
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4260
TRIMMER POT, CERMET, 1K, 1TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 1K, 1TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-4 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - ST-4ETA102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
ST-4ETA102
Potentiometers, Variable Resistors - Trimmer Potentiometers ST-4ETA102
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2444396 563-ST-4ETA102TR-ND 58AC4260 ST-4ETA102
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details