1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POT, CERMET, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-4EA Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 563-ST-4EA102-ND | 56AC4959 |
| Product Name | Trimmer Potentiometers | Trimmer Pot, Cermet, 1K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer |