Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32ETB202

Description
2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32ETB202TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB202TR-ND
Trimmer Potentiometers 563-ST-32ETB202TR-ND
2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETB202CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB202CT-ND
Trimmer Potentiometers 563-ST-32ETB202CT-ND
2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETB202DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB202DKR-ND
Trimmer Potentiometers 563-ST-32ETB202DKR-ND
2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
ST-32ETB202 - 1096518-ST-32ETB202 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096518-ST-32ETB202 Packaging: Digi-Reel® Color: Black Termination: Gull Wing Length: 3.4036 mm Tolerance: 20 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Height: 2.0066 mm Weight: 50 mg Number of Turns: 1 Resistance: 2 kΩ Power Rating: 125 mW Width: 3.4036 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): ST-32ETB202ST32ETB20 2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 125 mW

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096518-ST-32ETB202
Packaging: Digi-Reel®
Color: Black
Termination: Gull Wing
Length: 3.4036 mm
Tolerance: 20 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Height: 2.0066 mm
Weight: 50 mg
Number of Turns: 1
Resistance: 2 kΩ
Power Rating: 125 mW
Width: 3.4036 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): ST-32ETB202ST32ETB202;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 125 mW

Buy Now
Trimmer Pot, Cermet, 2K, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4255 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 2K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4255
Trimmer Pot, Cermet, 2K, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4255
TRIMMER POT, CERMET, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 563-ST-32ETB202TR-ND 1096518-ST-32ETB202 58AC4255
Product Name Trimmer Potentiometers ST-32ETB202 Trimmer Pot, Cermet, 2K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data