Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32ETB102

Description
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32ETB102TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB102TR-ND
Trimmer Potentiometers 563-ST-32ETB102TR-ND
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB102DKR-ND
Trimmer Potentiometers 563-ST-32ETB102DKR-ND
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETB102CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETB102CT-ND
Trimmer Potentiometers 563-ST-32ETB102CT-ND
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - ST-32ETB102 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
ST-32ETB102
Potentiometers, Variable Resistors - Trimmer Potentiometers ST-32ETB102
TRIMMER 1K OHM 0.125W GW TOP ADJ

TRIMMER 1K OHM 0.125W GW TOP ADJ

Supplier's Site
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4252 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4252
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4252
TRIMMER POT, CERMET, 1K, 1TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 1K, 1TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 563-ST-32ETB102TR-ND ST-32ETB102 58AC4252
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Pot, Cermet, 1K, 1Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data