Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32ETA500

Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32ETA500TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETA500TR-ND
Trimmer Potentiometers 563-ST-32ETA500TR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETA500DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETA500DKR-ND
Trimmer Potentiometers 563-ST-32ETA500DKR-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-32ETA500CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32ETA500CT-ND
Trimmer Potentiometers 563-ST-32ETA500CT-ND
50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 50R, 1Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50R, 1Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4246
Trimmer Pot, Cermet, 50R, 1Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4246
TRIMMER POT, CERMET, 50R, 1TURN, SMD; Track Resistance:50ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 50R, 1TURN, SMD; Track Resistance:50ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-32ETA500TR-ND 58AC4246
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 50R, 1Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details