Trimpot, Single Turn, RuO2 Cermet, Top A
Trimpot, Single Turn, RuO2 Cermet, Top A
Trimpot, Single Turn, RuO2 Cermet, Top A
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20KOHM 0.125W J LEAD TOP
TRIMMER POT, CERMET, 20K, 1TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-32 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 2444365 | 563-ST-32ETA203TR-ND | ST-32ETA203 | 58AC4244 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Pot, Cermet, 20K, 1Turn, Smd; Track Resistance Nidec Copal Electronics |
| Configuration | Single Turn | Single Resistor | ||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |