Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32EB102

Description
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32EB102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32EB102-ND
Trimmer Potentiometers 563-ST-32EB102-ND
1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.125W, 1/8W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics - 56AC4951 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
56AC4951
Trimmer Pot, Cermet, 1K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics 56AC4951
TRIMMER POT, CERMET, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32EB Series RoHS Compliant: Yes

TRIMMER POT, CERMET, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32EB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-32EB102-ND 56AC4951
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 1K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details