Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32EA105

Description
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32EA105-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32EA105-ND
Trimmer Potentiometers 563-ST-32EA105-ND
1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 1M, 1Turn, Smd; Trimpot Type Nidec Copal Electronics - 56AC4940 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1M, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
56AC4940
Trimmer Pot, Cermet, 1M, 1Turn, Smd; Trimpot Type Nidec Copal Electronics 56AC4940
TRIMMER POT, CERMET, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32EA Series RoHS Compliant: Yes

TRIMMER POT, CERMET, 1M, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:ST-32EA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-32EA105-ND 56AC4940
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 1M, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details