Nidec Copal (USA) Corporation Trimmer Potentiometers ST-32EA103

Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-32EA103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-32EA103-ND
Trimmer Potentiometers 563-ST-32EA103-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics - 56AC4938 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
56AC4938
Trimmer Pot, Cermet, 10K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics 56AC4938
TRIMMER POT, CERMET, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW; MSL:- RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:RuO2 Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:125mW; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-32EA103-ND 56AC4938
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 1Turn, Smd; Trimpot Type Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details