Trimmer Resistors - SMD 5 KW 2mm SMD sin
Trimmer Resistors - SMD 5 KW 2mm SMD sin
Trimmer Resistors - SMD 5 KW 2mm SMD sin
5 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 2444349 | 563-ST-2TA502TR-ND |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers |
| Configuration | Single Turn | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Cermet |