Nidec America Corporation Trimmer Potentiometers ST-2TA501

Description
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-2TA501TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA501TR-ND
Trimmer Potentiometers 563-ST-2TA501TR-ND
500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375089-ST-2TA501 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375089-ST-2TA501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375089-ST-2TA501
Win Source Part Number: 1375089-ST-2TA501 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: ST2 Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 500 Ohms Power (Watts): 0.1W, 1/10W Termination Style: J Lead Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375089-ST-2TA501
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: ST2
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 500 Ohms
Power (Watts): 0.1W, 1/10W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-ST-2TA501TR-ND 1375089-ST-2TA501
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 1904777 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Potentiometer - 355992 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
Operating AC Voltage 300 volts
View Details